multicomp PRO Wire-Board Connector, Header, 25 Position, 1.27Mm; Connector Systems Multicomp Pro 2206PA-25G-739

Description
WIRE-BOARD CONNECTOR, HEADER, 25 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:2206PA RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 25 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:2206PA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 25 Position, 1.27Mm; Connector Systems Multicomp Pro - 11N6305 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 25 Position, 1.27Mm; Connector Systems Multicomp Pro
11N6305
Wire-Board Connector, Header, 25 Position, 1.27Mm; Connector Systems Multicomp Pro 11N6305
WIRE-BOARD CONNECTOR, HEADER, 25 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:2206PA RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 25 POSITION, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:2206PA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6305
Product Name Wire-Board Connector, Header, 25 Position, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details