multicomp PRO Header, 1 Row, Vertical, 20 Position; Connector Systems Multicomp Pro 2206PA-20G-739

Description
HEADER, 1 ROW, VERTICAL, 20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2206PA Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1 ROW, VERTICAL, 20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2206PA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1 Row, Vertical, 20 Position; Connector Systems Multicomp Pro - 11N6304 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1 Row, Vertical, 20 Position; Connector Systems Multicomp Pro
11N6304
Header, 1 Row, Vertical, 20 Position; Connector Systems Multicomp Pro 11N6304
HEADER, 1 ROW, VERTICAL, 20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2206PA Series RoHS Compliant: Yes

HEADER, 1 ROW, VERTICAL, 20 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2206PA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6304
Product Name Header, 1 Row, Vertical, 20 Position; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details