multicomp PRO Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Multicomp Pro 2199R5-20G-301523

Description
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2199R5 Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2199R5 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Header, 20 Position, 2 Row (part number 11N6291) from Multicomp Pro is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a right-angle configuration and is suitable for through-hole mounting. The connector has a current rating of 1A and a voltage rating of 50V AC/DC. It offers a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ, ensuring reliable electrical performance. The connector can withstand a voltage of 500V for one minute and operates within a temperature range of -25°C to +105°C. The insulator is made from high-temperature plastic (Nylon 6T) in black, while the contacts are constructed from gold-plated copper alloy, enhancing durability and conductivity. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Header, 20 Position, 2 Row (part number 11N6291) from Multicomp Pro is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a right-angle configuration and is suitable for through-hole mounting. The connector has a current rating of 1A and a voltage rating of 50V AC/DC. It offers a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ, ensuring reliable electrical performance. The connector can withstand a voltage of 500V for one minute and operates within a temperature range of -25°C to +105°C. The insulator is made from high-temperature plastic (Nylon 6T) in black, while the contacts are constructed from gold-plated copper alloy, enhancing durability and conductivity. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Multicomp Pro - 11N6291 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Multicomp Pro
11N6291
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Multicomp Pro 11N6291
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2199R5 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:2199R5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6291
Product Name Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details