LAMP, INCANDESCENT,WIRE LEADED, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Bulb Length (MOL):0.52"; Lead Style:Wire Lead; Length:13mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8119 |
| Product Name | Lamp, Incandescent,wire Leaded, 28V, 1.12W; Supply Voltage Multicomp |
| Rated Average Life | 10000 hours |