multicomp PRO Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 Mm , 24 X 0.2Mm Rohs Compliant Multicomp Pro 2183Y-0.75MMBLK

Description
Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 mm , 24 x 0.2mm RoHS Compliant: Yes
Description
Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 mm , 24 x 0.2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 mm, 24 x 0.2 mm is designed for applications requiring flexibility and durability. It features three conductors made of copper, with a voltage rating of 300V. The secondary insulation material is PVC, providing additional protection. This cable is RoHS compliant, ensuring it meets environmental standards. The external diameter is 6.2 mm, making it suitable for various installation scenarios. The cable's construction allows for efficient current handling, with a current rating of 6A. This product is ideal for engineers seeking a reliable and compliant flexible cable solution for their projects.

Datasheet Summary
Powered by GS/AI

The Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 mm, 24 x 0.2 mm is designed for applications requiring flexibility and durability. It features three conductors made of copper, with a voltage rating of 300V. The secondary insulation material is PVC, providing additional protection. This cable is RoHS compliant, ensuring it meets environmental standards. The external diameter is 6.2 mm, making it suitable for various installation scenarios. The cable's construction allows for efficient current handling, with a current rating of 6A. This product is ideal for engineers seeking a reliable and compliant flexible cable solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 Mm , 24 X 0.2Mm Rohs Compliant Multicomp Pro - 54M2305 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 Mm , 24 X 0.2Mm Rohs Compliant Multicomp Pro
54M2305
Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 Mm , 24 X 0.2Mm Rohs Compliant Multicomp Pro 54M2305
Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 mm , 24 x 0.2mm RoHS Compliant: Yes

Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 mm , 24 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54M2305
Product Name Multiconductor Unshielded Cable, Flexible, Oval, Per M, 3, 0.75 Mm , 24 X 0.2Mm Rohs Compliant Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details