The Multiconductor Unshielded Cable is a flexible, round cable featuring two cores with a conductor size of 0.5 mm, composed of 16 strands of 0.2 mm stranded plain annealed copper wire. It is designed for power supply applications, suitable for indoor use in small electrical instruments or portable tools. The cable is insulated with PVC and has a sheath made of PVC as well, with color options of blue and brown. This cable operates within a temperature range of -15°C to +70°C and has a voltage rating of 300/300V. It can withstand a voltage test of 1,500V AC for one minute between cores. The nominal DC resistance is 54 Ω/km, and it has a current rating of 39 A. The cable is RoHS compliant and comes in a length of 328 ft (100 m), making it suitable for various engineering projects requiring flexible wiring solutions.
Multiconductor Unshielded Cable, Flexible, Round, 2, 0.5 mm , 16 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 31Y5866 |
| Product Name | Multiconductor Unshielded Cable, Flexible, Round, 2, 0.5 Mm , 16 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |