multicomp PRO Lamp, Incandescent,wire Leaded, 6.3V, 1.26W; Supply Voltage Multicomp 2181-10PK

Description
LAMP, INCANDESCENT,WIRE LEADED, 6.3V, 1.26W; Supply Voltage:6.3V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:-; Bulb Length (MOL):0.52"; Lead Style:Wire Lead; Length:13mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WIRE LEADED, 6.3V, 1.26W; Supply Voltage:6.3V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:-; Bulb Length (MOL):0.52"; Lead Style:Wire Lead; Length:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wire Leaded, 6.3V, 1.26W; Supply Voltage Multicomp - 50N8117 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wire Leaded, 6.3V, 1.26W; Supply Voltage Multicomp
50N8117
Lamp, Incandescent,wire Leaded, 6.3V, 1.26W; Supply Voltage Multicomp 50N8117
LAMP, INCANDESCENT,WIRE LEADED, 6.3V, 1.26W; Supply Voltage:6.3V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:-; Bulb Length (MOL):0.52"; Lead Style:Wire Lead; Length:13mm RoHS Compliant: Yes

LAMP, INCANDESCENT,WIRE LEADED, 6.3V, 1.26W; Supply Voltage:6.3V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:-; Bulb Length (MOL):0.52"; Lead Style:Wire Lead; Length:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 50N8117
Product Name Lamp, Incandescent,wire Leaded, 6.3V, 1.26W; Supply Voltage Multicomp
Rated Average Life 20000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 40BC/RVL/CF-T4/6-120 - GE Lighting
Specs
Base Type Candelabra; Screw Terminals
Filament Type C-7A
Lamp Power 40 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 2 watts
Rated Average Life 7500 hours
View Details