multicomp PRO Connector, Power Entry, Plug, 10A; Connector Type Multicomp 2164

Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A; Connector Type Multicomp - 92N4167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Connector Type Multicomp
92N4167
Connector, Power Entry, Plug, 10A; Connector Type Multicomp 92N4167
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N4167
Product Name Connector, Power Entry, Plug, 10A; Connector Type Multicomp
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details