multicomp PRO Power Entry Module, C14 Ac Inlet, 6A; Connector Type Multicomp 2163

Description
POWER ENTRY MODULE, C14 AC INLET, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:115VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, C14 AC INLET, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:115VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, C14 Ac Inlet, 6A; Connector Type Multicomp - 92N4166 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, C14 Ac Inlet, 6A; Connector Type Multicomp
92N4166
Power Entry Module, C14 Ac Inlet, 6A; Connector Type Multicomp 92N4166
POWER ENTRY MODULE, C14 AC INLET, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:115VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes

POWER ENTRY MODULE, C14 AC INLET, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:115VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 92N4166
Product Name Power Entry Module, C14 Ac Inlet, 6A; Connector Type Multicomp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2871215 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details