multicomp PRO Connector, Power Entry, Female, 15A; Iec Connector Type Multicomp 2154

Description
CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Female, 15A; Iec Connector Type Multicomp - 92N4157 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female, 15A; Iec Connector Type Multicomp
92N4157
Connector, Power Entry, Female, 15A; Iec Connector Type Multicomp 92N4157
CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N4157
Product Name Connector, Power Entry, Female, 15A; Iec Connector Type Multicomp
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products