multicomp PRO Connector, Power Entry, Plug, 10A; Iec Connector Type Multicomp 2151

Description
CONNECTOR, POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Fuse Size:0.8 x 2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Fuse Size:0.8 x 2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A; Iec Connector Type Multicomp - 92N4154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Iec Connector Type Multicomp
92N4154
Connector, Power Entry, Plug, 10A; Iec Connector Type Multicomp 92N4154
CONNECTOR, POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Fuse Size:0.8 x 2mm RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Fuse Size:0.8 x 2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N4154
Product Name Connector, Power Entry, Plug, 10A; Iec Connector Type Multicomp
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products