multicomp PRO Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp 2146

Description
CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp - 92N4149 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp
92N4149
Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp 92N4149
CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N4149
Product Name Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products