multicomp PRO Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp 2144

Description
CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp - 92N4147 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp
92N4147
Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp 92N4147
CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N4147
Product Name Connector, Power Entry, Plug, 15A; Iec Connector Type Multicomp
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Connector-SET - EAHT-AE-3D-40 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details