multicomp PRO Power Entry Connector; Connector Type Multicomp 2143

Description
POWER ENTRY CONNECTOR; Connector Type:IEC; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR; Connector Type:IEC; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Connector Type Multicomp - 92N4146 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Multicomp
92N4146
Power Entry Connector; Connector Type Multicomp 92N4146
POWER ENTRY CONNECTOR; Connector Type:IEC; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY CONNECTOR; Connector Type:IEC; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N4146
Product Name Power Entry Connector; Connector Type Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products