multicomp PRO Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro 2114T

Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:2114 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:2114H Series 3.96mm Crimp Housings RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:2114 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:2114H Series 3.96mm Crimp Housings RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro - 46P5398 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro
46P5398
Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro 46P5398
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:2114 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:2114H Series 3.96mm Crimp Housings RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:2114 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:2114H Series 3.96mm Crimp Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, 2114 Series, Pin, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro - 43Y2489 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 2114 Series, Pin, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
43Y2489
Contact, 2114 Series, Pin, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro 43Y2489
Contact, 2114 Series, Pin, 22 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, 2114 Series, Pin, 22 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46P5398 43Y2489
Product Name Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro Contact, 2114 Series, Pin, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details