multicomp PRO Two-Part Abs Case Black 240 X 190 X 40Mm; Enclosure Type Multicomp 21-14420

Description
Two-part ABS Case - Black - 240 x 190 x 40mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:190mm; IP Rating:IP68; Body Color:Black; NEMA Rating:
Description
Two-part ABS Case - Black - 240 x 190 x 40mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:190mm; IP Rating:IP68; Body Color:Black; NEMA Rating:

Suppliers

Company
Product
Description
Supplier Links
Two-Part Abs Case Black 240 X 190 X 40Mm; Enclosure Type Multicomp - 29X0040 - Newark, An Avnet Company
Chicago, IL, United States
Two-Part Abs Case Black 240 X 190 X 40Mm; Enclosure Type Multicomp
29X0040
Two-Part Abs Case Black 240 X 190 X 40Mm; Enclosure Type Multicomp 29X0040
Two-part ABS Case - Black - 240 x 190 x 40mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:190mm; IP Rating:IP68; Body Color:Black; NEMA Rating:

Two-part ABS Case - Black - 240 x 190 x 40mm; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:190mm; IP Rating:IP68; Body Color:Black; NEMA Rating:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29X0040
Product Name Two-Part Abs Case Black 240 X 190 X 40Mm; Enclosure Type Multicomp
Depth 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
6 suppliers