LAMP, INCANDESCENT, INTERMEDIATE SCREW, 130V, 20W; Supply Voltage:130V; Lamp Base Type:Intermediate Screw; Bulb Size:T-6 1/2; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:154mA; Lead Style:Intermediate Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16N7523 |
| Product Name | Lamp, Incandescent, Intermediate Screw, 130V, 20W; Supply Voltage Multicomp |
| Rated Average Life | 3000 hours |