LAMP, INCANDESCENT, 130V, 20W; Supply Voltage:130V; Lamp Base Type:D.C. Bayonet; Bulb Size:T-6 1/2; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:154mA; Lead Style:Bayonet; Length:141.2mm; Power Rating:20W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5061 |
| Product Name | Lamp, Incandescent, 130V, 20W; Supply Voltage Multicomp |
| Lamp Power | 20 watts |