multicomp PRO Knob, Aluminium, Fluted, 20Mm; Shaft Type Multicomp 20T-2D

Description
KNOB, ALUMINIUM, FLUTED, 20MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet
Description
KNOB, ALUMINIUM, FLUTED, 20MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Aluminium, Fluted, 20Mm; Shaft Type Multicomp - 74M6357 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Aluminium, Fluted, 20Mm; Shaft Type Multicomp
74M6357
Knob, Aluminium, Fluted, 20Mm; Shaft Type Multicomp 74M6357
KNOB, ALUMINIUM, FLUTED, 20MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

KNOB, ALUMINIUM, FLUTED, 20MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M6357
Product Name Knob, Aluminium, Fluted, 20Mm; Shaft Type Multicomp
Knob Type Fluted
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Lobe Knob - SK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details