LAMP, INCANDESCENT, TELEPHONE SLIDE #3, 24V, 840MW; Supply Voltage:24V; Lamp Base Type:Telephone Slide #3; Bulb Size:T-2; MSCP:-; Average Bulb Life:7000h; Product Range:-; Bulb Length (MOL):1.69"; Lead Style:Telephone Slide, #3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5063 |
| Product Name | Lamp, Incandescent, Telephone Slide #3, 24V, 840Mw; Supply Voltage Multicomp |
| Rated Average Life | 7000 hours |