LAMP, INCANDESCENT,WIRE LEADED, 5V, 105MW; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-3/4 (1.8mm); MSCP:0.03; Average Bulb Life:10000h; Product Range:-; Bulb Length (MOL):0.2"; Current Rating:20mA; Length:5.1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 10R6574 |
| Product Name | Lamp, Incandescent,wire Leaded, 5V, 105Mw; Supply Voltage Multicomp |
| Rated Average Life | 10000 hours |