multicomp PRO Diode, Zener, 43V, 1W; Zener Voltage Vz Typ Multicomp 1SMA4755

Description
DIODE, ZENER, 43V, 1W; Zener Voltage Vz Typ:43V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
Description
DIODE, ZENER, 43V, 1W; Zener Voltage Vz Typ:43V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 43V, 1W; Zener Voltage Vz Typ Multicomp - 37AJ1663 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 1W; Zener Voltage Vz Typ Multicomp
37AJ1663
Diode, Zener, 43V, 1W; Zener Voltage Vz Typ Multicomp 37AJ1663
DIODE, ZENER, 43V, 1W; Zener Voltage Vz Typ:43V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 43V, 1W; Zener Voltage Vz Typ:43V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 37AJ1663
Product Name Diode, Zener, 43V, 1W; Zener Voltage Vz Typ Multicomp
Package DO-214AC
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B7V5X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers