DIODE, ZENER, 36V, 1W; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 37AJ1662 |
| Product Name | Diode, Zener, 36V, 1W; Zener Voltage Vz Typ Multicomp |
| Package | DO-214AC |
| Pin Count | 2 |
| RoHS Compliant | RoHS |