multicomp PRO Diode, Zener, 33V, 1W; Zener Voltage Vz Typ Multicomp 1SMA4752

Description
DIODE, ZENER, 33V, 1W; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 33V, 1W; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 33V, 1W; Zener Voltage Vz Typ Multicomp - 37AJ1661 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 1W; Zener Voltage Vz Typ Multicomp
37AJ1661
Diode, Zener, 33V, 1W; Zener Voltage Vz Typ Multicomp 37AJ1661
DIODE, ZENER, 33V, 1W; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 33V, 1W; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 37AJ1661
Product Name Diode, Zener, 33V, 1W; Zener Voltage Vz Typ Multicomp
Package DO-214AC
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data