multicomp PRO Diode, Zener, 20V, 1W; Zener Voltage Vz Typ Multicomp 1SMA4747

Description
DIODE, ZENER, 20V, 1W; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 20V, 1W; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 20V, 1W; Zener Voltage Vz Typ Multicomp - 37AJ1656 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 1W; Zener Voltage Vz Typ Multicomp
37AJ1656
Diode, Zener, 20V, 1W; Zener Voltage Vz Typ Multicomp 37AJ1656
DIODE, ZENER, 20V, 1W; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 20V, 1W; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 37AJ1656
Product Name Diode, Zener, 20V, 1W; Zener Voltage Vz Typ Multicomp
Package DO-214AC
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details