multicomp PRO Diode, Zener, 10V, 1W; Zener Voltage Vz Typ Multicomp 1SMA4740

Description
DIODE, ZENER, 10V, 1W; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
Description
DIODE, ZENER, 10V, 1W; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 10V, 1W; Zener Voltage Vz Typ Multicomp - 37AJ1650 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 1W; Zener Voltage Vz Typ Multicomp
37AJ1650
Diode, Zener, 10V, 1W; Zener Voltage Vz Typ Multicomp 37AJ1650
DIODE, ZENER, 10V, 1W; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 10V, 1W; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 37AJ1650
Product Name Diode, Zener, 10V, 1W; Zener Voltage Vz Typ Multicomp
Package DO-214AC
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C20,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
4 suppliers
Zener Diodes - 1460570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details