multicomp PRO Diode, Zener, 8.2V, 1W; Zener Voltage Vz Typ Multicomp 1SMA4738

Description
DIODE, ZENER, 8.2V, 1W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes
Description
DIODE, ZENER, 8.2V, 1W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 8.2V, 1W; Zener Voltage Vz Typ Multicomp - 37AJ1648 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 1W; Zener Voltage Vz Typ Multicomp
37AJ1648
Diode, Zener, 8.2V, 1W; Zener Voltage Vz Typ Multicomp 37AJ1648
DIODE, ZENER, 8.2V, 1W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 1W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA47 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 37AJ1648
Product Name Diode, Zener, 8.2V, 1W; Zener Voltage Vz Typ Multicomp
Package DO-214AC
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data