multicomp PRO Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Multicomp Pro 1N757A

Description
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Multicomp Pro - 13T8957 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Multicomp Pro
13T8957
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Multicomp Pro 13T8957
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro - 13T8958 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro
13T8958
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro 13T8958
ZENER DIODE, 500mW, 9.1V, DO-35, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 13T8957 13T8958
Product Name Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Multicomp Pro Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro
Package DO-204AH DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4482US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1658528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers