multicomp PRO Zener Diode, 500Mw, 7.5V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro 1N755A

Description
ZENER DIODE, 500mW, 7.5V, DO-35, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 7.5V, DO-35, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 7.5V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro - 13T8954 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 7.5V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro
13T8954
Zener Diode, 500Mw, 7.5V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro 13T8954
ZENER DIODE, 500mW, 7.5V, DO-35, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 7.5V, DO-35, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 7.5V, Do-35; Zener Voltage Nom Multicomp Pro - 13T8953 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 7.5V, Do-35; Zener Voltage Nom Multicomp Pro
13T8953
Zener Diode, 500Mw, 7.5V, Do-35; Zener Voltage Nom Multicomp Pro 13T8953
ZENER DIODE, 500mW, 7.5V, DO-35; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 7.5V, DO-35; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 13T8954 13T8953
Product Name Zener Diode, 500Mw, 7.5V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro Zener Diode, 500Mw, 7.5V, Do-35; Zener Voltage Nom Multicomp Pro
Package DO-204AH DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, 425Mw, 6V, Sot-663; Zener Voltage Nom Nexperia - 37K9832 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details