The Zener Diode, 500mW, 4.3V, DO-35 from Multicomp Pro is designed for voltage stabilization applications. It features a nominal Zener voltage of 4.3V with a tolerance of ±5%. The diode can dissipate up to 500mW of power and operates effectively within a junction temperature range of -65°C to +200°C. The maximum thermal resistance from junction to ambient is specified at 300 K/W. This component is suitable for through-hole mounting and is compliant with RoHS standards. Its sharp reverse characteristic and high reliability make it a viable option for engineers seeking a dependable Zener diode for their projects.
ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 13T8941 |
| Product Name | Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Multicomp Pro |
| Package | DO-204AH |