ZENER DIODE, 500mW, 3.9V, DO-35, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, 500mW, 3.9V, DO-35; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N7xxx Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 13T8940 | 13T8939 |
| Product Name | Zener Diode, 500Mw, 3.9V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro | Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Multicomp Pro |
| Package | DO-204AH | DO-204AH |