ZENER DIODE, 3W, 24V, DO-15; Zener Voltage Nom:24V; Power Dissipation:3W; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 90R9556 |
| Product Name | Zener Diode, 3W, 24V, Do-15; Zener Voltage Nom Multicomp Pro |
| Package | DO-15; DO-15 |