multicomp PRO Zener Diode, 3W, 20V, Do-15; Zener Voltage Nom Multicomp Pro 1N5932B

Description
ZENER DIODE, 3W, 20V, DO-15; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 3W, 20V, DO-15; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 3W, 20V, Do-15; Zener Voltage Nom Multicomp Pro - 90R9554 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 20V, Do-15; Zener Voltage Nom Multicomp Pro
90R9554
Zener Diode, 3W, 20V, Do-15; Zener Voltage Nom Multicomp Pro 90R9554
ZENER DIODE, 3W, 20V, DO-15; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 20V, DO-15; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9554
Product Name Zener Diode, 3W, 20V, Do-15; Zener Voltage Nom Multicomp Pro
Package DO-15; DO-15
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1222867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B16,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers