multicomp PRO Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Multicomp Pro 1N5929B

Description
ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9550 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Multicomp Pro
90R9550
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Multicomp Pro 90R9550
ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9550
Product Name Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-204AL
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4728A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1223263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details