multicomp PRO Schottky Rectifier, 40V, 3A, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro 1N5822

Description
SCHOTTKY RECTIFIER, 40V, 3A, DO-27; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A
Datasheet
Description
SCHOTTKY RECTIFIER, 40V, 3A, DO-27; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 40V, 3A, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro - 33AK8198 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 3A, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro
33AK8198
Schottky Rectifier, 40V, 3A, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro 33AK8198
SCHOTTKY RECTIFIER, 40V, 3A, DO-27; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A

SCHOTTKY RECTIFIER, 40V, 3A, DO-27; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 33AK8198
Product Name Schottky Rectifier, 40V, 3A, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 150 volts
View Details
Schottky Diodes & Rectifiers - 7384847 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
trr 3000 ns
View Details
Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details