multicomp PRO Schottky Diode, 3A, 30V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro 1N5821+

Description
SCHOTTKY DIODE, 3A, 30V, DO-27; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:80A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 3A, 30V, DO-27; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 3A, 30V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9535 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 30V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro
90R9535
Schottky Diode, 3A, 30V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro 90R9535
SCHOTTKY DIODE, 3A, 30V, DO-27; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 30V, DO-27; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 3A, 30V, Do-27, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9536 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 30V, Do-27, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
90R9536
Schottky Diode, 3A, 30V, Do-27, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 90R9536
SCHOTTKY DIODE, 3A, 30V, DO-27, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 30V, DO-27, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 90R9535
Product Name Schottky Diode, 3A, 30V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-201; DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8800 volts
View Details
Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Dfn
RoHS Compliant RoHS
View Details
Diode Arrays - 1727-5441-6-ND - DigiKey
Specs
Arrangement Common Catode
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
5 suppliers