multicomp PRO Schottky Diode, 3A, 20V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp Pro 1N5820+

Description
SCHOTTKY DIODE, 3A, 20V, DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:80A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 3A, 20V, DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 3A, 20V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9533 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 20V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp Pro
90R9533
Schottky Diode, 3A, 20V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp Pro 90R9533
SCHOTTKY DIODE, 3A, 20V, DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 20V, DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 3A, 20V, Do-27, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9534 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 20V, Do-27, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
90R9534
Schottky Diode, 3A, 20V, Do-27, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 90R9534
SCHOTTKY DIODE, 3A, 20V, DO-27, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 20V, DO-27, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 90R9533
Product Name Schottky Diode, 3A, 20V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-201; DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 - 20CLQ045 - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P(Q)
VF 0.8600 volts
View Details