multicomp PRO Diode, Schottky, 1A, 40V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 1N5819HW-7-F

Description
DIODE, SCHOTTKY, 1A, 40V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Qualification:- RoHS Compliant: Yes
Description
DIODE, SCHOTTKY, 1A, 40V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Barrier Diode, part number 66W0955, features a maximum repetitive peak reverse voltage of 40V and an average rectified output current of 1A. It is housed in a SOD-123 package, suitable for surface mounting. The diode exhibits low forward voltage drop, with a maximum forward voltage of 0.75V at 1A, and low reverse leakage current of 1mA at 40V. It is designed for applications in low voltage, high frequency inverters, as well as free wheeling and polarity protection. The device has a peak forward surge current rating of 25A and a power dissipation capability of 250mW. Operating temperature ranges from -65°C to +125°C, making it versatile for various environments. This diode is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Schottky Barrier Diode, part number 66W0955, features a maximum repetitive peak reverse voltage of 40V and an average rectified output current of 1A. It is housed in a SOD-123 package, suitable for surface mounting. The diode exhibits low forward voltage drop, with a maximum forward voltage of 0.75V at 1A, and low reverse leakage current of 1mA at 40V. It is designed for applications in low voltage, high frequency inverters, as well as free wheeling and polarity protection. The device has a peak forward surge current rating of 25A and a power dissipation capability of 250mW. Operating temperature ranges from -65°C to +125°C, making it versatile for various environments. This diode is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 1A, 40V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 66W0955 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
66W0955
Diode, Schottky, 1A, 40V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 66W0955
DIODE, SCHOTTKY, 1A, 40V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Qualification:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Sod-123; Repetitive Peak Reverse Voltage Multicomp Pro - 66W0954 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Sod-123; Repetitive Peak Reverse Voltage Multicomp Pro
66W0954
Diode, Schottky, 1A, 40V, Sod-123; Repetitive Peak Reverse Voltage Multicomp Pro 66W0954
DIODE, SCHOTTKY, 1A, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 66W0955
Product Name Diode, Schottky, 1A, 40V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
RF Diodes - 863-1695-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package SOD-523; SC-79, SOD-523
Tj 150 C (302 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8200 volts
View Details