multicomp PRO Schottky Diode, 1A, 40V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 1N5819+

Description
SCHOTTKY DIODE, 1A, 40V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:900mV; Forward Surge Current:25A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 1A, 40V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:900mV; Forward Surge Current:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 1A, 40V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9532 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 40V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
90R9532
Schottky Diode, 1A, 40V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 90R9532
SCHOTTKY DIODE, 1A, 40V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:900mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 40V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:900mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 1A, 40V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9531 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 40V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
90R9531
Schottky Diode, 1A, 40V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 90R9531
SCHOTTKY DIODE, 1A, 40V, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:900mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 40V, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:900mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 05AC0549 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
05AC0549
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 05AC0549
SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers
Product Number 90R9532 05AC0549
Product Name Schottky Diode, 1A, 40V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-41; DO-41 DO-41; DO-41 (DO-204AL)
RoHS Compliant RoHS RoHS
VF 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data