multicomp PRO Schottky Rectifier, 40V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 1N5819

Description
SCHOTTKY RECTIFIER, 40V, 1A, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A
Datasheet
Description
SCHOTTKY RECTIFIER, 40V, 1A, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 40V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 33AK8195 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
33AK8195
Schottky Rectifier, 40V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 33AK8195
SCHOTTKY RECTIFIER, 40V, 1A, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A

SCHOTTKY RECTIFIER, 40V, 1A, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 33AK8195
Product Name Schottky Rectifier, 40V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1689534 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details