multicomp PRO Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 1N5818

Description
SCHOTTKY RECTIFIER, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A
Datasheet
Description
SCHOTTKY RECTIFIER, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 33AK8194 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
33AK8194
Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 33AK8194
SCHOTTKY RECTIFIER, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A

SCHOTTKY RECTIFIER, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 33AK8194
Product Name Schottky Rectifier, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155153P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details