multicomp PRO Standard Diode, 3A, 700V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp 1N5407

Description
STANDARD DIODE, 3A, 700V, DO-201AD; Repetitive Peak Reverse Voltage:700V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes
Description
STANDARD DIODE, 3A, 700V, DO-201AD; Repetitive Peak Reverse Voltage:700V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 3A, 700V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp - 98K5013 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 700V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
98K5013
Standard Diode, 3A, 700V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp 98K5013
STANDARD DIODE, 3A, 700V, DO-201AD; Repetitive Peak Reverse Voltage:700V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 700V, DO-201AD; Repetitive Peak Reverse Voltage:700V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 98K5013
Product Name Standard Diode, 3A, 700V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diode - 73846845 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details