multicomp PRO Zener Diode, 100V, 5W, Do-201Ae; Zener Voltage Nom Multicomp Pro 1N5378B

Description
ZENER DIODE, 100V, 5W, DO-201AE; Zener Voltage Nom:100V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:1N5378 Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 100V, 5W, DO-201AE; Zener Voltage Nom:100V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:1N5378 Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 100V, 5W, Do-201Ae; Zener Voltage Nom Multicomp Pro - 04X9437 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 100V, 5W, Do-201Ae; Zener Voltage Nom Multicomp Pro
04X9437
Zener Diode, 100V, 5W, Do-201Ae; Zener Voltage Nom Multicomp Pro 04X9437
ZENER DIODE, 100V, 5W, DO-201AE; Zener Voltage Nom:100V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:1N5378 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 100V, 5W, DO-201AE; Zener Voltage Nom:100V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:1N5378 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 04X9437
Product Name Zener Diode, 100V, 5W, Do-201Ae; Zener Voltage Nom Multicomp Pro
Package DO-201AE; DO-201
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4738A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details