ZENER DIODE, 5W, 17V, DO-201AE, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 91R0701 |
| Product Name | Zener Diode, 5W, 17V, Do-201Ae, Full Reel; Zener Voltage Nom Multicomp Pro |
| Package | DO-201AE; DO-201 |