ZENER DIODE, 5W, 16V, DO-201AE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:5W; Diode Case Style:DO-201AE; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 90R9502 |
| Product Name | Zener Diode, 5W, 16V, Do-201Ae; Zener Voltage Vz Typ Multicomp Pro |
| Package | DO-201AE; DO-201 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |