multicomp PRO Zener Diode, 5W, 13V, Do-201Ae; Zener Voltage Vz Typ Multicomp Pro 1N5350B

Description
ZENER DIODE, 5W, 13V, DO-201AE; Zener Voltage Vz Typ:13V; Power Dissipation Pd:5W; Diode Case Style:DO-201AE; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
ZENER DIODE, 5W, 13V, DO-201AE; Zener Voltage Vz Typ:13V; Power Dissipation Pd:5W; Diode Case Style:DO-201AE; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 5W, 13V, Do-201Ae; Zener Voltage Vz Typ Multicomp Pro - 90R9496 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 13V, Do-201Ae; Zener Voltage Vz Typ Multicomp Pro
90R9496
Zener Diode, 5W, 13V, Do-201Ae; Zener Voltage Vz Typ Multicomp Pro 90R9496
ZENER DIODE, 5W, 13V, DO-201AE; Zener Voltage Vz Typ:13V; Power Dissipation Pd:5W; Diode Case Style:DO-201AE; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

ZENER DIODE, 5W, 13V, DO-201AE; Zener Voltage Vz Typ:13V; Power Dissipation Pd:5W; Diode Case Style:DO-201AE; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9496
Product Name Zener Diode, 5W, 13V, Do-201Ae; Zener Voltage Vz Typ Multicomp Pro
Package DO-201AE; DO-201
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1690753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details