multicomp PRO Diode, Zener, 500Mw, 20V, Do-204Ah; Zener Voltage Nom Multicomp Pro 1N5250B-T

Description
DIODE, ZENER, 500mW, 20V, DO-204AH; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 500mW, 20V, DO-204AH; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 500Mw, 20V, Do-204Ah; Zener Voltage Nom Multicomp Pro - 66W0952 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 20V, Do-204Ah; Zener Voltage Nom Multicomp Pro
66W0952
Diode, Zener, 500Mw, 20V, Do-204Ah; Zener Voltage Nom Multicomp Pro 66W0952
DIODE, ZENER, 500mW, 20V, DO-204AH; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes

DIODE, ZENER, 500mW, 20V, DO-204AH; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 66W0952
Product Name Diode, Zener, 500Mw, 20V, Do-204Ah; Zener Voltage Nom Multicomp Pro
Package DO-204AH
Unlock Full Specs
to access all available technical data