ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 90R9465 |
| Product Name | Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Multicomp Pro |
| Package | DO-35; DO-35 |