multicomp PRO Zener Diode, 0.5W, 10V, Do-35; Zener Voltage Vz Typ Multicomp Pro 1N5240B+

Description
ZENER DIODE, 0.5W, 10V, DO-35; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 10V, DO-35; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 10V, Do-35; Zener Voltage Vz Typ Multicomp Pro - 15AC9014 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 10V, Do-35; Zener Voltage Vz Typ Multicomp Pro
15AC9014
Zener Diode, 0.5W, 10V, Do-35; Zener Voltage Vz Typ Multicomp Pro 15AC9014
ZENER DIODE, 0.5W, 10V, DO-35; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 10V, DO-35; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC9014
Product Name Zener Diode, 0.5W, 10V, Do-35; Zener Voltage Vz Typ Multicomp Pro
Package DO-35; DO-35
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details