multicomp PRO Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro 1N5240B

Description
ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro - 91R0699 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro
91R0699
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro 91R0699
ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Multicomp Pro - 90R9464 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Multicomp Pro
90R9464
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Multicomp Pro 90R9464
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 91R0699
Product Name Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diodes - 1827185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4735A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers